Status: | Unknown |
---|---|
Series: | T498 Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T498 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
6.80Uf 35.0V |Kemet T498D685K035ATE900 | Newark Electronics |
6.8UF 35V 10% D ESR 900 | TTI Europe |
CAP, 6.8UF, 35V, TANT, CASE D | Farnell |
Surface Mount Tantalum Capacitor, 6.8 uF, 35 V, � 10%, -55 �C, 150 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T498D685K035ATE900?
Additional datasheets, footprints and schematics for T498D685K035ATE900 are listed on our Part Details page. You can also find images and similar parts to T498D685K035ATE900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T498D685K035ATE900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T498D685K035ATE900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T498D685K035ATE900 fall under?
The T498D685K035ATE900 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T498D685K035ATE900 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T498D685K035ATE900 you can contact the distributor directly for product support, shipping queries etc.
Is the T498D685K035ATE900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T498D685K035ATE900 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for T498D685K035ATE900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T498D685K035ATE900 often in real-time on the comparison pages.
What if I can't find stock of T498D685K035ATE900?
You can fill out our help required form which you can use to request a quote for T498D685K035ATE900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.