Status: | Unknown |
---|---|
Series: | T498 Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2412 [6032 Metric] |
Product Range | T498 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
ESR | 1.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
33.0Uf 4.0V |Kemet T498C336K004ATE1K5 | Newark Electronics |
CAP, 33UF, 4V, TANT, CASE C | Farnell |
Surface Mount Tantalum Capacitor, 33 uF, 4 V, � 10%, -55 �C, 150 �C, 2412 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T498C336K004ATE1K5?
Additional datasheets, footprints and schematics for T498C336K004ATE1K5 are listed on our Part Details page. You can also find images and similar parts to T498C336K004ATE1K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T498C336K004ATE1K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T498C336K004ATE1K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T498C336K004ATE1K5 fall under?
The T498C336K004ATE1K5 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T498C336K004ATE1K5 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T498C336K004ATE1K5 you can contact the distributor directly for product support, shipping queries etc.
Is the T498C336K004ATE1K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T498C336K004ATE1K5 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for T498C336K004ATE1K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T498C336K004ATE1K5 often in real-time on the comparison pages.
What if I can't find stock of T498C336K004ATE1K5?
You can fill out our help required form which you can use to request a quote for T498C336K004ATE1K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.