Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
No stock
|
Buy Now | |
TTI Europe
from US$1.09
|
49,500
in stock
|
Buy Now | |
Farnell
from US$1.78
|
8,029
in stock
|
Buy Now | |
element14
from US$1.87
|
8,019
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
1,483
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
149
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$1.17
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
Avnet Asia
from US$1.14
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343-43 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
47UF 35V 10% X LOW ESR | TTI Europe |
CAP, 47µF, 35V, 10%, 2917, SMD | Farnell |
Tantalum Capacitor, 47Uf 35V, 0.2 Ohm, 0.1, 7343-43 | Newark Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
TC 47uF 35V 10% Case X 200mOhm | Rutronik |
Capacitor Tantalum T495 Case X 35V 47uF | RS |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
47uF Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, T495 Series | KEMET T495X476K035ATE200 | RS Americas |
Where can I find additional details, specifications and documents for a T495X476K035ATE200?
Additional datasheets, footprints and schematics for T495X476K035ATE200 are listed on our Part Details page. You can also find images and similar parts to T495X476K035ATE200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495X476K035ATE200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495X476K035ATE200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495X476K035ATE200 fall under?
The T495X476K035ATE200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495X476K035ATE200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495X476K035ATE200 you can contact the distributor directly for product support, shipping queries etc.
Is the T495X476K035ATE200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495X476K035ATE200 have stock available?
Authorised distributors including TTI Europe, Farnell, element14, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for T495X476K035ATE200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495X476K035ATE200 often in real-time on the comparison pages.
What if I can't find stock of T495X476K035ATE200?
You can fill out our help required form which you can use to request a quote for T495X476K035ATE200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.