Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T495 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.125ohm |
Manufacturer Size Code | X |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor,22Uf,35Vdc,20-% Tol,20+% Tol |Kemet T495X226M035ATE125 | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
22UF 35V 20% X LOW ESR | TTI Europe |
CAP, 22UF, 35V, TANT, CASE X | Farnell |
Where can I find additional details, specifications and documents for a T495X226M035ATE125?
Additional datasheets, footprints and schematics for T495X226M035ATE125 are listed on our Part Details page. You can also find images and similar parts to T495X226M035ATE125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495X226M035ATE125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495X226M035ATE125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495X226M035ATE125 fall under?
The T495X226M035ATE125 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T495X226M035ATE125 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495X226M035ATE125 you can contact the distributor directly for product support, shipping queries etc.
Is the T495X226M035ATE125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T495X226M035ATE125 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for T495X226M035ATE125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495X226M035ATE125 often in real-time on the comparison pages.
What if I can't find stock of T495X226M035ATE125?
You can fill out our help required form which you can use to request a quote for T495X226M035ATE125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.