Status: | Unknown |
---|---|
Series: | T495 Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Product Range | T495 Series |
Manufacturer Size Code | C |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Dielectric Type | Tantalum |
Reel Quantity | 500 |
RoHS Compliant | Yes |
Capacitor Tant, 2.2Uf, 35V | Newark Electronics |
Cap Tant Solid 2.2uF 35V C CASE 20% (6 X 3.2 X 2.5mm) SMD 6032-28 0.75 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a T495C225M035ATE750?
Additional datasheets, footprints and schematics for T495C225M035ATE750 are listed on our Part Details page. You can also find images and similar parts to T495C225M035ATE750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T495C225M035ATE750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T495C225M035ATE750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T495C225M035ATE750 fall under?
The T495C225M035ATE750 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T495C225M035ATE750 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T495C225M035ATE750 you can contact the distributor directly for product support, shipping queries etc.
Is the T495C225M035ATE750 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T495C225M035ATE750 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T495C225M035ATE750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T495C225M035ATE750 often in real-time on the comparison pages.
What if I can't find stock of T495C225M035ATE750?
You can fill out our help required form which you can use to request a quote for T495C225M035ATE750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.