Status: | Unknown |
---|---|
Series: | T494 Series |
RoHS: | Compliant |
Capacitance | 47µF |
---|---|
Product Range | T494 Series |
Manufacturer Size Code | V |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Dielectric Type | Tantalum |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Tant, 47Uf, 10V | Newark Electronics |
Cap Tant Solid 47uF 10V V CASE 10% (7.3 X 4.3 X 2mm) SMD 7343-20 0.3 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a T494V476K010AT?
Additional datasheets, footprints and schematics for T494V476K010AT are listed on our Part Details page. You can also find images and similar parts to T494V476K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T494V476K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494V476K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T494V476K010AT fall under?
The T494V476K010AT is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T494V476K010AT when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T494V476K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T494V476K010AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T494V476K010AT have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T494V476K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T494V476K010AT often in real-time on the comparison pages.
What if I can't find stock of T494V476K010AT?
You can fill out our help required form which you can use to request a quote for T494V476K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.