Status: | Unknown |
---|---|
Series: | T494 Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T494 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.15ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Tant, 150Uf 10V 0.15 Ohm 10%, 7343-31 | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
150UF 10V 10% D LOW ESR | TTI Europe |
CAP, 150UF, 10V, TANT, CASE D | Farnell |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T494D157K010AT?
Additional datasheets, footprints and schematics for T494D157K010AT are listed on our Part Details page. You can also find images and similar parts to T494D157K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T494D157K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T494D157K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T494D157K010AT fall under?
The T494D157K010AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T494D157K010AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T494D157K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T494D157K010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T494D157K010AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for T494D157K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T494D157K010AT often in real-time on the comparison pages.
What if I can't find stock of T494D157K010AT?
You can fill out our help required form which you can use to request a quote for T494D157K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.