Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Product Range | T491 Series |
Manufacturer Size Code | T |
Capacitor Case Style | 1411 [3528 Metric] |
Capacitor Dielectric Type | Tantalum |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Tant, 33Uf, 4V | Newark Electronics |
Cap Tant Solid 33uF 4V T CASE 10% (3.5 X 2.8 X 1.2mm) SMD 3528-12 5 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a T491T336K004AT?
Additional datasheets, footprints and schematics for T491T336K004AT are listed on our Part Details page. You can also find images and similar parts to T491T336K004AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491T336K004AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491T336K004AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491T336K004AT fall under?
The T491T336K004AT is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491T336K004AT when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491T336K004AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491T336K004AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T491T336K004AT have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T491T336K004AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491T336K004AT often in real-time on the comparison pages.
What if I can't find stock of T491T336K004AT?
You can fill out our help required form which you can use to request a quote for T491T336K004AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.