Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2924 [7360 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Tant, 220Uf 16V 0.9 Ohm 10%, 7260-38, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, ± 10%, -55 °C, 125 °C, 2924 [7360-38 Metric] | Avnet America |
220uF Solid MnO2 Tantalum Capacitor, 16 V +/-10%, T491 Series | KEMET T491E227K016AT | RS Americas |
CAP, 220UF, 16V, TANT, CASE E | Farnell |
Surface Mount Tantalum Capacitor, 220 uF, 16 V, � 10%, -55 �C, 125 �C, 2924 [7360-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491E227K016AT?
Additional datasheets, footprints and schematics for T491E227K016AT are listed on our Part Details page. You can also find images and similar parts to T491E227K016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491E227K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491E227K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491E227K016AT fall under?
The T491E227K016AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T491E227K016AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491E227K016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491E227K016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491E227K016AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Farnell have stock available or on a lead time for T491E227K016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491E227K016AT often in real-time on the comparison pages.
What if I can't find stock of T491E227K016AT?
You can fill out our help required form which you can use to request a quote for T491E227K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.