Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
230
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
15,500
in stock
|
Buy Now | |
element14
from US$0.43
|
970
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
500
in stock
|
Buy Now | |
Farnell
from US$0.25
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
480
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,500
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
47UF 10V 10% D | TTI Europe |
CAP, 47µF, 10V, 10%, 2917, SMD | element14 |
SMD Tantalum Cap. 47uF 10V D Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, T491 Series, 47 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kemet T491D476K010AT | Newark Electronics |
CAP, 47µF, 10V, 10%, 2917, REEL | Farnell |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tant Cap 47uF 10V | RS |
Capacitors Tantalum PCB 47uF SMD Tol 10% 10 VDC Case Size 7343 T491 Series | KEMET T491D476K010AT | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
TC 47uF 10V 10% Case D | Rutronik |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T491D476K010AT?
Additional datasheets, footprints and schematics for T491D476K010AT are listed on our Part Details page. You can also find images and similar parts to T491D476K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491D476K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491D476K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491D476K010AT fall under?
The T491D476K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491D476K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491D476K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491D476K010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491D476K010AT have stock available?
Authorised distributors including TTI Europe, element14, Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for T491D476K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491D476K010AT often in real-time on the comparison pages.
What if I can't find stock of T491D476K010AT?
You can fill out our help required form which you can use to request a quote for T491D476K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.