Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
700
in stock
|
Buy Now | |
element14
from US$0.30
|
89,438
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
65,366
in stock
|
Buy Now | |
Farnell
from US$0.31
|
65,366
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
25,600
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
14,500
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
12,455
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,640
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,273
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
493
in stock
|
Buy Now | |
Avnet Abacus
-
|
37,500
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 10µF, 25V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, T491 Series, 10 F, 10%, 25 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kemet T491C106K025AT | Newark Electronics |
SMD Tantalum Cap. 10uF 25V C Taped | Schukat Electronic |
10UF 25V 10% C | TTI Europe |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, 2412 [6032-28 Metric] | Avnet America |
KEMET Tantalum Capacitor 10uF 25V 10% 1.5Ohm | Distrelec |
TC 10uF 25V 10% Case C | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tant Cap 10uF 25V | RS |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, 2412 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491C106K025AT?
Additional datasheets, footprints and schematics for T491C106K025AT are listed on our Part Details page. You can also find images and similar parts to T491C106K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491C106K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491C106K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491C106K025AT fall under?
The T491C106K025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491C106K025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491C106K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491C106K025AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491C106K025AT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and TTI Europe have stock available or on a lead time for T491C106K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491C106K025AT often in real-time on the comparison pages.
What if I can't find stock of T491C106K025AT?
You can fill out our help required form which you can use to request a quote for T491C106K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.