Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.5ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap 3.3Uf 16Vdc 10% 3.5 X 2.8 X 1.9Mm Smd 3528-21 Rohs Compliant: No |Kemet T491B335K016AH | Newark Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 16 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
CAP, 3.3UF, 16V, TANT, CASE B | Farnell |
Where can I find additional details, specifications and documents for a T491B335K016AH?
Additional datasheets, footprints and schematics for T491B335K016AH are listed on our Part Details page. You can also find images and similar parts to T491B335K016AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491B335K016AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491B335K016AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491B335K016AH fall under?
The T491B335K016AH is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T491B335K016AH when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491B335K016AH you can contact the distributor directly for product support, shipping queries etc.
Is the T491B335K016AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491B335K016AH have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T491B335K016AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491B335K016AH often in real-time on the comparison pages.
What if I can't find stock of T491B335K016AH?
You can fill out our help required form which you can use to request a quote for T491B335K016AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.