Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
9,500
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
5,724
in stock
|
Buy Now | |
element14
from US$0.18
|
5,100
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
2,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.4ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
22UF 10V 10% B | TTI Europe |
Tant Cap 22uF 10V | RS |
TC 22uF 10V 10% Case B | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 22µF, 10V, 10%, SMD | element14 |
Cap 22Uf 10Vdc 10% 3.5 X 2.8 X 1.9Mm Smd 3528-21 Rohs Compliant: Yes |Kemet T491B226K010AT | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
SMD Tantalum Cap. 22uF 10V B Taped | Schukat Electronic |
Tantalum Capacitors-Solid SMD 10V 22uF 1411 10% | Rapid Electronics |
KEMET Tantalum Capacitors - Solid SMD 10V 22uF | Distrelec |
22uF Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, T491 Series | KEMET T491B226K010AT | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 10%, -55 �C, 125 �C, 1411 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491B226K010AT?
Additional datasheets, footprints and schematics for T491B226K010AT are listed on our Part Details page. You can also find images and similar parts to T491B226K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491B226K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491B226K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491B226K010AT fall under?
The T491B226K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491B226K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491B226K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491B226K010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491B226K010AT have stock available?
Authorised distributors including TTI Europe, RS, Rutronik, Transfer Multisort Elektronik and element14 have stock available or on a lead time for T491B226K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491B226K010AT often in real-time on the comparison pages.
What if I can't find stock of T491B226K010AT?
You can fill out our help required form which you can use to request a quote for T491B226K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.