Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
76,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
76,000
in stock
|
Buy Now | |
element14
from US$0.10
|
74,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
8,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,320
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
929
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 13ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.47Μf, 25V, 10%, Reel | Newark Electronics |
CAP, 0.47µF, 25V, 10%, REEL | Farnell |
.47UF 25V 10% A | TTI Europe |
TC 0,47uF 25V 10% Case A | Rutronik |
SMD Tantalum Cap. 0,47uF 25V A Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tant Cap 0.47uF 25V | RS |
Capacitors Tantalum PCB 470uF SMD Tol 10% 25 VDC Case Size 3216 T491 Series | KEMET T491A474K025AT | RS Americas |
Surface Mount Tantalum Capacitor, 0.47 uF, 25 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 0.47 uF, 25 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a T491A474K025AT?
Additional datasheets, footprints and schematics for T491A474K025AT are listed on our Part Details page. You can also find images and similar parts to T491A474K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A474K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A474K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A474K025AT fall under?
The T491A474K025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491A474K025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A474K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A474K025AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A474K025AT have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and Rutronik have stock available or on a lead time for T491A474K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A474K025AT often in real-time on the comparison pages.
What if I can't find stock of T491A474K025AT?
You can fill out our help required form which you can use to request a quote for T491A474K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.