Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 14ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor Tant, 0.47Uf 20V, 4 Ohm, 0.1, 3216-18, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.47 uF, 20 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
CAP, 0.47UF, 20V, TANT, CASE A | Farnell |
Surface Mount Tantalum Capacitor, 0.47 uF, 20 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a T491A474K020AT?
Additional datasheets, footprints and schematics for T491A474K020AT are listed on our Part Details page. You can also find images and similar parts to T491A474K020AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A474K020AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A474K020AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A474K020AT fall under?
The T491A474K020AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T491A474K020AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A474K020AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A474K020AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A474K020AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T491A474K020AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A474K020AT often in real-time on the comparison pages.
What if I can't find stock of T491A474K020AT?
You can fill out our help required form which you can use to request a quote for T491A474K020AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.