Status: | Unknown |
---|---|
Series: | T491 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
142,700
in stock
|
Buy Now | |
element14
from US$0.14
|
394,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
345,089
in stock
|
Buy Now | |
Farnell
from US$0.13
|
344,014
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
34,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
18,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
13,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
9,246
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
3,479
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
915
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
666
in stock
|
Buy Now | |
Avnet Abacus
-
|
96,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | T491 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 2000 |
CAP, 10µF, 16V, 10%, 1206, SMD | element14 |
Tantalum Capacitor, 10Uf, 16V, 7 Ohm, 0.1, 3216-18 | Newark Electronics |
Capacitor Tantalum T491 Case A 16V 10uF | RS |
10UF 16V 10% A | TTI Europe |
TC 10uF 16V 10% Case A | Rutronik |
SMD Tantalum Cap. 10uF 16V A Taped | Schukat Electronic |
Capacitor: tantalum | Transfer Multisort Elektronik |
10uF Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, T491 Series | KEMET T491A106K016AT | RS Americas |
Kemet T491A106K016AT 10µF ±10% 16V SMD Tantalum Capacitor Case A | Rapid Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 10 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
KEMET Tantalum Capacitor 10uF 16V 10% 3Ohm | Distrelec |
Where can I find additional details, specifications and documents for a T491A106K016AT?
Additional datasheets, footprints and schematics for T491A106K016AT are listed on our Part Details page. You can also find images and similar parts to T491A106K016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T491A106K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T491A106K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T491A106K016AT fall under?
The T491A106K016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T491A106K016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T491A106K016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T491A106K016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T491A106K016AT have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and TTI Europe have stock available or on a lead time for T491A106K016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T491A106K016AT often in real-time on the comparison pages.
What if I can't find stock of T491A106K016AT?
You can fill out our help required form which you can use to request a quote for T491A106K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.