Status: | Unknown |
---|---|
Series: | T489 Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | T489 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.7ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
150.uf 16.0V |Kemet T489D157K016ATE700 | Newark Electronics |
CAP, 150UF, 16V, TANT, CASE D | Farnell |
Where can I find additional details, specifications and documents for a T489D157K016ATE700?
Additional datasheets, footprints and schematics for T489D157K016ATE700 are listed on our Part Details page. You can also find images and similar parts to T489D157K016ATE700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T489D157K016ATE700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T489D157K016ATE700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T489D157K016ATE700 fall under?
The T489D157K016ATE700 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T489D157K016ATE700 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T489D157K016ATE700 you can contact the distributor directly for product support, shipping queries etc.
Is the T489D157K016ATE700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T489D157K016ATE700 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for T489D157K016ATE700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T489D157K016ATE700 often in real-time on the comparison pages.
What if I can't find stock of T489D157K016ATE700?
You can fill out our help required form which you can use to request a quote for T489D157K016ATE700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.