Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.45
|
149
in stock
|
Buy Now | |
element14
from US$17.00
|
291
in stock
|
Buy Now | |
Farnell
from US$20.09
|
291
in stock
|
Buy Now | |
Newark Electronics
from US$11.02
|
239
in stock
|
Buy Now | |
RS Americas
from US$17.06
|
192
in stock
|
Buy Now | |
TE Store
from US$58.68
|
141
in stock
|
Buy Now | |
Rapid Electronics
from US$18.12
|
120
in stock
|
Buy Now | |
Distrelec
from US$17.42
|
120
in stock
|
Buy Now | |
Future Electronics
from US$12.66
|
-
|
Buy Now | |
Avnet America
from US$12.91
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 12 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 200mm |
Cable Length - Imperial | 7.9" |
Product Range | - |
SENSOR CORD, 12P M12 PLUG-FREE END, 7.9" | element14 |
Sensor Cord, 12P M12 Plug-Free End, 7.9" | Newark Electronics |
M12 A-coding 0.2m Wire | RS Americas |
M12,FRONT MOUNT,MALE, A,12P, 0.2M WIRE | RS |
M12,FRONT MOUNT,MALE, A,12P, 0.2M WIRE Connector System: Wire-to-Panel Number of Positions: 12 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 1.5 A Wire-to-Panel 12 Wire & Cable | M12 Panel Mount Wire | Part Number: T4171230012-001 | Internal Number: T4171230012-001 | TE Connectivity | TE Store |
Circular Metric Conn M12 A-code 0.2m Wire 12P | Rapid Electronics |
TE Connectivity - AMP M12 Front Mount Male A 12P 0.2M Wire | Distrelec |
M12 A-coding 0.2m Wire, 12 poles, Front Mounting, Male | Future Electronics |
Cable Assembly Sensor 0.2m 12 Position M12 Plug 26AWG Black | Avnet America |
Where can I find additional details, specifications and documents for a T4171230012-001?
Additional datasheets, footprints and schematics for T4171230012-001 are listed on our Part Details page. You can also find images and similar parts to T4171230012-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4171230012-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4171230012-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4171230012-001 fall under?
The T4171230012-001 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to T4171230012-001 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4171230012-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T4171230012-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4171230012-001 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for T4171230012-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4171230012-001 often in real-time on the comparison pages.
What if I can't find stock of T4171230012-001?
You can fill out our help required form which you can use to request a quote for T4171230012-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.