Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 10bar |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Product Range | - |
Material | Sintered Bronze Element Brass Body |
Operating Pressure Range | 10bar |
Operating Temperature Range | -20°C to +80°C |
Thread Size | 1/8 |
Sintered Pneumatic Silencer R1/8" | RS |
Exhaust Silencer, 1/8" | Newark Electronics |
EXHAUST SILENCER, 1/8" | element14 |
Sintered Bronze Pneumatic Silencer, R 1/8" Port, 145 psi, T40 Series | Norgren T40B1800 | RS Americas |
Where can I find additional details, specifications and documents for a T40B1800?
Additional datasheets, footprints and schematics for T40B1800 are listed on our Part Details page. You can also find images and similar parts to T40B1800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T40B1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T40B1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T40B1800 fall under?
The T40B1800 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to T40B1800 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T40B1800 you can contact the distributor directly for product support, shipping queries etc.
Is the T40B1800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T40B1800 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for T40B1800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T40B1800 often in real-time on the comparison pages.
What if I can't find stock of T40B1800?
You can fill out our help required form which you can use to request a quote for T40B1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.