T356M476K035ATTR Capacitors by KEMET

CAPACITOR TANT, 47UF, 35V

Status: Unknown
Series: UltraDip II T35X Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.02

Distributor Stock
Logo for Newark
Newark
from US$15.02
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.92
-
Buy Now

Specifications

Capacitance 47µF
Product Range UltraDip II T35X Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 47Uf, 35V | Newark Electronics
Cap Tant Solid 47uF 35V 10% (10.2 X 18.8mm) Radial 5.08mm T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T356M476K035ATTR?

Additional datasheets, footprints and schematics for T356M476K035ATTR are listed on our Part Details page. You can also find images and similar parts to T356M476K035ATTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T356M476K035ATTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356M476K035ATTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T356M476K035ATTR fall under?

The T356M476K035ATTR is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T356M476K035ATTR when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T356M476K035ATTR you can contact the distributor directly for product support, shipping queries etc.

Is the T356M476K035ATTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T356M476K035ATTR have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T356M476K035ATTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T356M476K035ATTR often in real-time on the comparison pages.

What if I can't find stock of T356M476K035ATTR?

You can fill out our help required form which you can use to request a quote for T356M476K035ATTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay