Status: | Unknown |
---|---|
Series: | UltraDip II T35X Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Product Range | UltraDip II T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.6ohm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 7.6mm |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Length / Height | 11.9mm |
Height | 11.9mm |
Leakage Current | 4.8µA |
No. of Pins | 2Pins |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 6.3V |
100.uf 6.0V |Kemet T356H107K006AT | Newark Electronics |
Tantalum Capacitors-Solid Leaded 6.3V 100uF 10% | Rapid Electronics |
KEMET Tantalum Capacitors - Solid Leaded 6.3V 100uF 10% LS%3D5.08mm | Distrelec |
Tantalum Capacitor, 100 uF, 6.3 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a T356H107K006AT?
Additional datasheets, footprints and schematics for T356H107K006AT are listed on our Part Details page. You can also find images and similar parts to T356H107K006AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T356H107K006AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356H107K006AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T356H107K006AT fall under?
The T356H107K006AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T356H107K006AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T356H107K006AT you can contact the distributor directly for product support, shipping queries etc.
Is the T356H107K006AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T356H107K006AT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and Farnell have stock available or on a lead time for T356H107K006AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T356H107K006AT often in real-time on the comparison pages.
What if I can't find stock of T356H107K006AT?
You can fill out our help required form which you can use to request a quote for T356H107K006AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.