Status: | Unknown |
---|---|
Series: | UltraDip II T35X Series |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
1,150
in stock
|
Buy Now | |
TTI Europe
from US$1.73
|
3,300
in stock
|
Buy Now | |
element14
from US$1.76
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.64
|
630
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
4
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Farnell
from US$2.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 16V |
Product Range | UltraDip II T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 3.2ohm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 5.5mm |
Capacitance Tolerance ± | ± 10% |
External Length / Height | 10.2mm |
Height | 10.2mm |
Leakage Current | 1.3µA |
No. of Pins | 2Pins |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
10UF 16V 10% E 5.08MM LS | TTI Europe |
T356 radial tantalum capacitor,16V 10uF | RS |
CAP, 10µF, 16V, 10% | element14 |
Tantalum Capacitors-Solid Leaded 16V 10uF 10% | Rapid Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 10Uf, 16V, 3.2 Ohm, 0.1, Radial | Newark Electronics |
KEMET Tantalum Capacitor, 10uF, 16V, 10% | Distrelec |
Tantalum Capacitor, 10 uF, 16 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
10uF Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, T356 Series | KEMET T356E106K016AT | RS Americas |
Tantalum Capacitor, 10 uF, 16 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T356E106K016AT?
Additional datasheets, footprints and schematics for T356E106K016AT are listed on our Part Details page. You can also find images and similar parts to T356E106K016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T356E106K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356E106K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T356E106K016AT fall under?
The T356E106K016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T356E106K016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T356E106K016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T356E106K016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T356E106K016AT have stock available?
Authorised distributors including TTI Europe, RS, element14, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for T356E106K016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T356E106K016AT often in real-time on the comparison pages.
What if I can't find stock of T356E106K016AT?
You can fill out our help required form which you can use to request a quote for T356E106K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.