Status: | Unknown |
---|---|
Series: | T356 Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
615
in stock
|
Buy Now | |
Distrelec
from US$2.20
|
615
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
7
in stock
|
Buy Now | |
element14
from US$3.83
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Product Range | T356 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Capacitors - Solid Leaded 10V 10uF 10% LS=5.08mm | Rapid Electronics |
KEMET Tantalum Capacitors - Solid Leaded 10V 10uF 10% LS%3D5.08mm | Distrelec |
Tantalum Capacitor, 10Uf, 10V, 5 Ohm, 0.1, Radial | Newark Electronics |
TANTALUM CAPACITOR, 10UF, 10V, 5 OHM, 0.1, RADIAL | element14 |
Cap Tant Solid 10uF 10V 10% (5 X 9.6mm) Radial 5.08mm 125°C Bulk | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a T356C106K010AT?
Additional datasheets, footprints and schematics for T356C106K010AT are listed on our Part Details page. You can also find images and similar parts to T356C106K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T356C106K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356C106K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T356C106K010AT fall under?
The T356C106K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T356C106K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T356C106K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T356C106K010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T356C106K010AT have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for T356C106K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T356C106K010AT often in real-time on the comparison pages.
What if I can't find stock of T356C106K010AT?
You can fill out our help required form which you can use to request a quote for T356C106K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.