Status: | Unknown |
---|---|
Series: | UltraDip II T35X Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
720
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
1,200
in stock
|
Buy Now | |
element14
from US$1.22
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
553
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | UltraDip II T35X Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
SVHC | No SVHC (15-Jan-2018) |
1.0UF 35V 20% A 5.08MM LS | TTI Europe |
CAP, 1µF, 35V, 20% | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitors-Solid Leaded 35V 1uF 20% | Rapid Electronics |
Cap Tant, 1Uf, 35V, 20%, Rad | Newark Electronics |
Tantalum Capacitor, 1 uF, 35 V, ± 20%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 1 uF, 35 V, � 20%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T356A105M035AT?
Additional datasheets, footprints and schematics for T356A105M035AT are listed on our Part Details page. You can also find images and similar parts to T356A105M035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T356A105M035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356A105M035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T356A105M035AT fall under?
The T356A105M035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T356A105M035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T356A105M035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T356A105M035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T356A105M035AT have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for T356A105M035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T356A105M035AT often in real-time on the comparison pages.
What if I can't find stock of T356A105M035AT?
You can fill out our help required form which you can use to request a quote for T356A105M035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.