T353G106K035AT KEMET Parts by KEMET

TANTALUM CAPACITOR 10UF 35V 2 OHM 0.1 RADIAL

Status: Unknown
Series: T353 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.66

Distributor Stock
Logo for Farnell
Farnell
from US$2.66
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.74
493
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.20
-
Buy Now
Logo for element14
element14
from US$4.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range T353 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 10 uF, 35 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial | Newark Electronics
TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0. | element14
Tantalum Capacitor, 10 uF, 35 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T353G106K035AT?

Additional datasheets, footprints and schematics for T353G106K035AT are listed on our Part Details page. You can also find images and similar parts to T353G106K035AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T353G106K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T353G106K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T353G106K035AT fall under?

The T353G106K035AT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T353G106K035AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T353G106K035AT you can contact the distributor directly for product support, shipping queries etc.

Is the T353G106K035AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T353G106K035AT have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T353G106K035AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T353G106K035AT often in real-time on the comparison pages.

What if I can't find stock of T353G106K035AT?

You can fill out our help required form which you can use to request a quote for T353G106K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay