Status: | Unknown |
---|---|
Series: | T352 Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Product Range | T352 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
ESR | 10ohm |
RoHS Compliant | Yes |
1.00Uf 25.0V |Kemet T352A105K025AT | Newark Electronics |
Tantalum Capacitors-Solid Leaded 25V 1.0uF 10% | Rapid Electronics |
KEMET Tantalum Capacitor Polarized Tantalum 25V 10% +Tol 10% -Tol 1uF THT | Distrelec |
Cap Tant Solid 1uF 25V 10% (4.5 X 10.2mm) Radial 5.08mm Bulk | Avnet America |
Where can I find additional details, specifications and documents for a T352A105K025AT?
Additional datasheets, footprints and schematics for T352A105K025AT are listed on our Part Details page. You can also find images and similar parts to T352A105K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T352A105K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T352A105K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T352A105K025AT fall under?
The T352A105K025AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T352A105K025AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T352A105K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T352A105K025AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T352A105K025AT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for T352A105K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T352A105K025AT often in real-time on the comparison pages.
What if I can't find stock of T352A105K025AT?
You can fill out our help required form which you can use to request a quote for T352A105K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.