Status: | Unknown |
---|---|
Series: | T351 Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Product Range | T351 Series |
Capacitor Terminals | Radial Leaded |
Capacitor Mounting | Through Hole |
Filter Terminals | Radial Leaded |
Working Voltage, DC | 25V |
RoHS Compliant | Yes |
Capacitor Tant, 4.7Uf, 25V | Newark Electronics |
Cap Tant Solid 4.7uF 25V 20% (5 X 10.7mm) Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a T351C475M025AT?
Additional datasheets, footprints and schematics for T351C475M025AT are listed on our Part Details page. You can also find images and similar parts to T351C475M025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T351C475M025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T351C475M025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T351C475M025AT fall under?
The T351C475M025AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T351C475M025AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T351C475M025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T351C475M025AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T351C475M025AT have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T351C475M025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T351C475M025AT often in real-time on the comparison pages.
What if I can't find stock of T351C475M025AT?
You can fill out our help required form which you can use to request a quote for T351C475M025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.