Status: | Unknown |
---|---|
Series: | T350 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Product Range | T350 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
ESR | 2ohm |
RoHS Compliant | No |
Radial,conformal,10Uf,35V,10%,g Case,.1Ls,str.,bulk Rohs Compliant: No |Kemet T350G106K035AS | Newark Electronics |
Cap Tant Solid 10uF 35V 10% (6.3 X 10.2mm) Radial 2.54mm Bulk | Avnet America |
Where can I find additional details, specifications and documents for a T350G106K035AS?
Additional datasheets, footprints and schematics for T350G106K035AS are listed on our Part Details page. You can also find images and similar parts to T350G106K035AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350G106K035AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350G106K035AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350G106K035AS fall under?
The T350G106K035AS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350G106K035AS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350G106K035AS you can contact the distributor directly for product support, shipping queries etc.
Is the T350G106K035AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T350G106K035AS have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for T350G106K035AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350G106K035AS often in real-time on the comparison pages.
What if I can't find stock of T350G106K035AS?
You can fill out our help required form which you can use to request a quote for T350G106K035AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.