Status: | Unknown |
---|---|
Series: | T322 Series |
RoHS: | Unknown |
Prices starting from US$3.18
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | T322 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
SVHC | No SVHC (15-Jan-2019) |
Capacitor, Tantalum, Cap 10uF, Tol 10%, Axial Molded, 25V, C Case Size | KEMET T322C106K025AT | RS Americas |
Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Axial | Newark Electronics |
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.1, AXIAL | element14 |
Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a T322C106K025AT?
Additional datasheets, footprints and schematics for T322C106K025AT are listed on our Part Details page. You can also find images and similar parts to T322C106K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T322C106K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T322C106K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T322C106K025AT fall under?
The T322C106K025AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T322C106K025AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T322C106K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T322C106K025AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T322C106K025AT have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for T322C106K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T322C106K025AT often in real-time on the comparison pages.
What if I can't find stock of T322C106K025AT?
You can fill out our help required form which you can use to request a quote for T322C106K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.