Status: | Unknown |
---|---|
Series: | T322 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
450
in stock
|
Buy Now | |
Distrelec
from US$2.07
|
450
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
element14
from US$1.71
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 35V |
Product Range | T322 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 17ohm |
SVHC | No SVHC (15-Jan-2019) |
.220Uf 35.0V |Kemet T322A224K035AT | Newark Electronics |
Tantalum Capacitors-Solid Leaded 35V 0.22uF 10% | Rapid Electronics |
KEMET Tantalum Capacitor Polarized Tantalum 35V 10% +Tol 10% -Tol 220nF THT | Distrelec |
Cap Tant Solid 0.22uF 35V 10% (2.41 X 6.6mm) Axial 125°C Bulk | Avnet America |
Capacitor | RS Americas |
CAPACITOR TANT, 0.22UF, 35V, 17 OHM, 0.1, AXIAL | element14 |
Where can I find additional details, specifications and documents for a T322A224K035AT?
Additional datasheets, footprints and schematics for T322A224K035AT are listed on our Part Details page. You can also find images and similar parts to T322A224K035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T322A224K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T322A224K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T322A224K035AT fall under?
The T322A224K035AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T322A224K035AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T322A224K035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T322A224K035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T322A224K035AT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for T322A224K035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T322A224K035AT often in real-time on the comparison pages.
What if I can't find stock of T322A224K035AT?
You can fill out our help required form which you can use to request a quote for T322A224K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.