Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | DPST |
Switch Terminals | Screw |
Contact Voltage AC Max | 500V |
Contact Current AC Max | 5A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2A |
Safety Interlock Switch,1Nc/1No,500V,5A | Newark Electronics |
SAFETY INTERLOCK SWITCH,1NC/1NO,500V,5A | element14 |
Non-Locking Interlock Switch, Key/Tongue, 1NC+1NO, 1A, 500VAC, T2007 Series | Omron Automation T2007-11SM | RS Americas |
Where can I find additional details, specifications and documents for a T2007-11SM?
Additional datasheets, footprints and schematics for T2007-11SM are listed on our Part Details page. You can also find images and similar parts to T2007-11SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2007-11SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2007-11SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2007-11SM fall under?
The T2007-11SM is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to T2007-11SM when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2007-11SM you can contact the distributor directly for product support, shipping queries etc.
Is the T2007-11SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2007-11SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for T2007-11SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2007-11SM often in real-time on the comparison pages.
What if I can't find stock of T2007-11SM?
You can fill out our help required form which you can use to request a quote for T2007-11SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.