Status: | Unknown |
---|---|
Series: | T2007 Series |
RoHS: | Unknown |
Product Range | T2007 Series |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 100V |
Contact Current AC Max | 5A |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Non-Locking Interlock Switch, Key/Tongue, 1NC+1NO, 2A, 250VAC, T2007 Series | Omron Automation T2007-11F1 | RS Americas |
Switch, Spst-Nc/No, 100V, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a T200711F1?
Additional datasheets, footprints and schematics for T200711F1 are listed on our Part Details page. You can also find images and similar parts to T200711F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T200711F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T200711F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T200711F1 fall under?
The T200711F1 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to T200711F1 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T200711F1 you can contact the distributor directly for product support, shipping queries etc.
Is the T200711F1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T200711F1 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for T200711F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T200711F1 often in real-time on the comparison pages.
What if I can't find stock of T200711F1?
You can fill out our help required form which you can use to request a quote for T200711F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.