Status: | Unknown |
---|---|
Series: | T2007 Series |
RoHS: | Unknown |
Product Range | T2007 Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 100V |
Contact Current AC Max | 5A |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Switch, Dpst-Nc, 100V, 5A | Newark Electronics |
Non-Locking Interlock Switch, Key/Tongue, 2NC, 2A, 250VAC, IP67, T2007 Series | Omron Automation T2007-02SM | RS Americas |
Where can I find additional details, specifications and documents for a T200702SM?
Additional datasheets, footprints and schematics for T200702SM are listed on our Part Details page. You can also find images and similar parts to T200702SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T200702SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T200702SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T200702SM fall under?
The T200702SM is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to T200702SM when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T200702SM you can contact the distributor directly for product support, shipping queries etc.
Is the T200702SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T200702SM have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for T200702SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T200702SM often in real-time on the comparison pages.
What if I can't find stock of T200702SM?
You can fill out our help required form which you can use to request a quote for T200702SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.