Status: | Unknown |
---|---|
Series: | T16 Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 125V |
Product Range | T16 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 1.6ohm |
RoHS Compliant | No |
T16S157K125Desz |Vishay T16D157K125EZSS | Newark Electronics |
T16 Series 150 uF ▒10 % 125 V Axial Through Hole Wet Tantalum Capacitor | Future Electronics |
Cap Tant Wet 150uF 125V 10% (10.32 X 28.6mm) Axial 1.6 Ohm 125°C Bulk | Avnet America |
CAP, 150UF, 125V, TANT, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a T16D157K125EZSS.?
Additional datasheets, footprints and schematics for T16D157K125EZSS. are listed on our Part Details page. You can also find images and similar parts to T16D157K125EZSS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T16D157K125EZSS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T16D157K125EZSS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T16D157K125EZSS. fall under?
The T16D157K125EZSS. is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T16D157K125EZSS. when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T16D157K125EZSS. you can contact the distributor directly for product support, shipping queries etc.
Is the T16D157K125EZSS. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T16D157K125EZSS. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for T16D157K125EZSS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T16D157K125EZSS. often in real-time on the comparison pages.
What if I can't find stock of T16D157K125EZSS.?
You can fill out our help required form which you can use to request a quote for T16D157K125EZSS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.