Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.509" |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Contact Termination | Crimp |
Alligator Clip, 0.32In, 10A | Newark Electronics |
42F2394 | element14 |
Where can I find additional details, specifications and documents for a T160S?
Additional datasheets, footprints and schematics for T160S are listed on our Part Details page. You can also find images and similar parts to T160S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T160S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T160S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T160S fall under?
The T160S is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to T160S when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T160S you can contact the distributor directly for product support, shipping queries etc.
Is the T160S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T160S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T160S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T160S often in real-time on the comparison pages.
What if I can't find stock of T160S?
You can fill out our help required form which you can use to request a quote for T160S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.