Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.509" |
Insulator Colour | - |
Product Range | - |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Contact Termination | Crimp |
Alligator Clip, 0.32In, 10A | Newark Electronics |
ALLIGATOR CLIP, 0.32IN, 10A | element14 |
Where can I find additional details, specifications and documents for a T160?
Additional datasheets, footprints and schematics for T160 are listed on our Part Details page. You can also find images and similar parts to T160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T160 fall under?
The T160 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to T160 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T160 you can contact the distributor directly for product support, shipping queries etc.
Is the T160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T160 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for T160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T160 often in real-time on the comparison pages.
What if I can't find stock of T160?
You can fill out our help required form which you can use to request a quote for T160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.