T140D477K010AT KEMET Parts by KEMET

CAP 470UF 10V TANT AXIAL

Status: Unknown
Series: T140 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.39

Distributor Stock
Logo for Farnell
Farnell
from US$23.80
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$26.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 10V
Product Range T140 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.5ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

470.uf 10.0V |Kemet T140D477K010AT | Newark Electronics
Tantalum Capacitor, 470 uF, 10 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America
CAP, 470UF, 10V, TANT, AXIAL | Farnell
Tantalum Capacitor, 470 uF, 10 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T140D477K010AT?

Additional datasheets, footprints and schematics for T140D477K010AT are listed on our Part Details page. You can also find images and similar parts to T140D477K010AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T140D477K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T140D477K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T140D477K010AT fall under?

The T140D477K010AT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T140D477K010AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T140D477K010AT you can contact the distributor directly for product support, shipping queries etc.

Is the T140D477K010AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T140D477K010AT have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T140D477K010AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T140D477K010AT often in real-time on the comparison pages.

What if I can't find stock of T140D477K010AT?

You can fill out our help required form which you can use to request a quote for T140D477K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay