Status: | Unknown |
---|---|
Series: | T140 Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 60V |
Product Range | T140 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
SVHC | No SVHC (15-Jan-2019) |
33.0Uf 60.0V Rohs Compliant: No |Kemet T140D336K060AS | Newark Electronics |
Tantalum Capacitor, 33 uF, 60 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAP, 33UF, 60V, TANT, AXIAL | Farnell |
Tantalum Capacitor, 33 uF, 60 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T140D336K060AS?
Additional datasheets, footprints and schematics for T140D336K060AS are listed on our Part Details page. You can also find images and similar parts to T140D336K060AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T140D336K060AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T140D336K060AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T140D336K060AS fall under?
The T140D336K060AS is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T140D336K060AS when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T140D336K060AS you can contact the distributor directly for product support, shipping queries etc.
Is the T140D336K060AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T140D336K060AS have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T140D336K060AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T140D336K060AS often in real-time on the comparison pages.
What if I can't find stock of T140D336K060AS?
You can fill out our help required form which you can use to request a quote for T140D336K060AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.