Status: | Unknown |
---|---|
Series: | T140 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | T140 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
SVHC | No SVHC (15-Jan-2019) |
100.uf 35.0V |Kemet T140D107M035AT | Newark Electronics |
Cap Tant Solid 100uF 35V 20% (8.92 X 19.96mm) Axial 0.5 Ohm 125°C Bulk | Avnet America |
CAP, 100UF, 35V, TANT, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a T140D107M035AT?
Additional datasheets, footprints and schematics for T140D107M035AT are listed on our Part Details page. You can also find images and similar parts to T140D107M035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T140D107M035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T140D107M035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T140D107M035AT fall under?
The T140D107M035AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T140D107M035AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T140D107M035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T140D107M035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T140D107M035AT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T140D107M035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T140D107M035AT often in real-time on the comparison pages.
What if I can't find stock of T140D107M035AT?
You can fill out our help required form which you can use to request a quote for T140D107M035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.