Status: | Unknown |
---|---|
Series: | T140 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 60V |
Product Range | T140 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
SVHC | No SVHC (15-Jan-2019) |
22.0Uf 60.0V Rohs Compliant: No |Kemet T140C226M060AS | Newark Electronics |
Cap Tant Solid 22uF 60V 20% (7.34 X 17.42mm) Axial 1 Ohm 125°C Bulk | Avnet America |
CAP, 22UF, 60V, TANT, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a T140C226M060AS?
Additional datasheets, footprints and schematics for T140C226M060AS are listed on our Part Details page. You can also find images and similar parts to T140C226M060AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T140C226M060AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T140C226M060AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T140C226M060AS fall under?
The T140C226M060AS is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T140C226M060AS when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T140C226M060AS you can contact the distributor directly for product support, shipping queries etc.
Is the T140C226M060AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T140C226M060AS have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T140C226M060AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T140C226M060AS often in real-time on the comparison pages.
What if I can't find stock of T140C226M060AS?
You can fill out our help required form which you can use to request a quote for T140C226M060AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.