Status: | Unknown |
---|---|
Series: | T110 Series MIL-PRF-39003 |
RoHS: | Compliant |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 100V |
Product Range | T110 Series MIL-PRF-39003 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
ESR | 1.5ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 6.8Uf 100V, 1.5 Ohm, 0.1, Axial | Newark Electronics |
Tantalum Capacitor, 6.8 uF, 100 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Tantalum Capacitor, 6.8 uF, 100 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T110C685K100AT?
Additional datasheets, footprints and schematics for T110C685K100AT are listed on our Part Details page. You can also find images and similar parts to T110C685K100AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T110C685K100AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110C685K100AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T110C685K100AT fall under?
The T110C685K100AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T110C685K100AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T110C685K100AT you can contact the distributor directly for product support, shipping queries etc.
Is the T110C685K100AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T110C685K100AT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T110C685K100AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T110C685K100AT often in real-time on the comparison pages.
What if I can't find stock of T110C685K100AT?
You can fill out our help required form which you can use to request a quote for T110C685K100AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.