Status: | Unknown |
---|---|
Series: | T110 Series MIL-PRF-39003 |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 20V |
Product Range | T110 Series MIL-PRF-39003 |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Capacitor, 33 uF, 20 V, ± 20%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAP, 33UF, 20V, TANT, AXIAL | Farnell |
Tantalum Capacitor, 33 uF, 20 V, � 20%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T110C336M020AT?
Additional datasheets, footprints and schematics for T110C336M020AT are listed on our Part Details page. You can also find images and similar parts to T110C336M020AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T110C336M020AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110C336M020AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T110C336M020AT fall under?
The T110C336M020AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T110C336M020AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T110C336M020AT you can contact the distributor directly for product support, shipping queries etc.
Is the T110C336M020AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T110C336M020AT have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T110C336M020AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T110C336M020AT often in real-time on the comparison pages.
What if I can't find stock of T110C336M020AT?
You can fill out our help required form which you can use to request a quote for T110C336M020AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.