Status: | Unknown |
---|---|
Series: | T110 Series MIL-PRF-39003 |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 20V |
Product Range | T110 Series MIL-PRF-39003 |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.3ohm |
SVHC | No SVHC (15-Jan-2019) |
15.0Uf 20.0V Rohs Compliant: No |Kemet T110B156M020AS | Newark Electronics |
Tantalum Capacitor, 15 uF, 20 V, ± 20%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAP, 15UF, 20V, TANT, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a T110B156M020AS?
Additional datasheets, footprints and schematics for T110B156M020AS are listed on our Part Details page. You can also find images and similar parts to T110B156M020AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T110B156M020AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110B156M020AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T110B156M020AS fall under?
The T110B156M020AS is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T110B156M020AS when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T110B156M020AS you can contact the distributor directly for product support, shipping queries etc.
Is the T110B156M020AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T110B156M020AS have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T110B156M020AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T110B156M020AS often in real-time on the comparison pages.
What if I can't find stock of T110B156M020AS?
You can fill out our help required form which you can use to request a quote for T110B156M020AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.