T110B106K025AT Capacitors by KEMET

CAPACITOR TANT, 10UF, 25V, AXIAL 10%

Status: Unknown
Series: T110 Series MIL-PRF-39003
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.29

Distributor Stock
Logo for Newark
Newark
from US$6.29
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 25V
Product Range T110 Series MIL-PRF-39003
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 10Uf, 25V, Axial 10% | Newark Electronics
Tantalum Capacitor, 10 uF, 25 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America
Tantalum Capacitor, 10 uF, 25 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T110B106K025AT?

Additional datasheets, footprints and schematics for T110B106K025AT are listed on our Part Details page. You can also find images and similar parts to T110B106K025AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T110B106K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110B106K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T110B106K025AT fall under?

The T110B106K025AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T110B106K025AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T110B106K025AT you can contact the distributor directly for product support, shipping queries etc.

Is the T110B106K025AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T110B106K025AT have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T110B106K025AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T110B106K025AT often in real-time on the comparison pages.

What if I can't find stock of T110B106K025AT?

You can fill out our help required form which you can use to request a quote for T110B106K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay