Status: | Unknown |
---|---|
Series: | T110 Series MIL-PRF-39003 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | T110 Series MIL-PRF-39003 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 25ohm |
SVHC | No SVHC (15-Jan-2019) |
.100Uf 100V Rohs Compliant: No |Kemet T110A104K100AS | Newark Electronics |
Cap Tant Solid 0.1uF 100V 10% (3.43 X 7.26mm) Axial Bulk | Avnet America |
CAP, 0.1UF, 100V, TANT, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a T110A104K100AS?
Additional datasheets, footprints and schematics for T110A104K100AS are listed on our Part Details page. You can also find images and similar parts to T110A104K100AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T110A104K100AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110A104K100AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T110A104K100AS fall under?
The T110A104K100AS is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T110A104K100AS when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T110A104K100AS you can contact the distributor directly for product support, shipping queries etc.
Is the T110A104K100AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T110A104K100AS have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T110A104K100AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T110A104K100AS often in real-time on the comparison pages.
What if I can't find stock of T110A104K100AS?
You can fill out our help required form which you can use to request a quote for T110A104K100AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.