Status: | Active |
---|---|
Series: | MM5Z2V4 |
RoHS: | Compliant |
Standard Zener Breakdown Voltage Range: 2.4V to 75V |
Steady State Power Rating of 500mW |
Small Body Outline Dimensions: 0.047in x 0.032in (1.20mm x 0.80mm) |
Low Body Height: 0.028in (0.7mm) |
ESD Rating of Class 3 (>16kV) Human Body Model |
Epoxy Meets UL94, VO |
Cathode Indicated by Polarity Band |
Lead Finish: 100% Matte Sn (Tin) |
Qualified Maximum Reflow Temperature: 260C |
Device Meets MSL 1 Requirements |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Cellular phones, hand held portables, and high density PC boards, where space is at a premium. |
End Products |
---|
Suitable for many different end products |
Description | MM5Z2V4, 24 V (Automotive) |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 24 |
P Max (W) | 0.5 |
Package Type | SOD-523-2 |
Zener Diode, 24V, 0.5W, Sod-523 | Newark Electronics |
Zener Diodes ZENER DIODE SOD523 | Future Electronics |
Diode Zener Single 24V 500mW 2-Pin SOD-523 T/R | Avnet America |
ZENER DIODE, 24V, 0.5W, SOD-523 | Farnell |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SZMM5Z24VT5G?
Additional datasheets, footprints and schematics for SZMM5Z24VT5G are listed on our Part Details page. You can also find images and similar parts to SZMM5Z24VT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZMM5Z24VT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMM5Z24VT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZMM5Z24VT5G fall under?
The SZMM5Z24VT5G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZMM5Z24VT5G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZMM5Z24VT5G you can contact the distributor directly for product support, shipping queries etc.
Is the SZMM5Z24VT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZMM5Z24VT5G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SZMM5Z24VT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZMM5Z24VT5G often in real-time on the comparison pages.
What if I can't find stock of SZMM5Z24VT5G?
You can fill out our help required form which you can use to request a quote for SZMM5Z24VT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.