SZMM3Z47VT1G Zener Diodes by ON Semiconductor

200mW 5% Zener, SOD323


A complete series of Zener diodes is offered in the convenient SOD-323 package.

Where to Buy

Prices starting from US$0.0409

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0430
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0409
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Wide Zener Voltage Range Selection, 2.4V to 75V
VZ Tolerance Selection of ±5% (C Series)
Very Small and Thin SMD package
Matte Tin(Sn) finish, Pb Free
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Voltage Regulation
MOSFET Gate Protection
End Products
Waveform Clipping
General Usage Device: Suitable for many different end products

Specifications

Description MM3Z, 47 V (Automotive)
Compliance AEC Qualified PPAP Capable Pb-free Halide free
VZ Typ (V) 47
P Max (W) 0.3
Package Type SOD-323

Alternative Descriptions

Zener Diode, 47V, 0.3W, Sod-323 | Newark Electronics
Diode Zener Single 47V 300mW 2-Pin SOD-323 T/R | Avnet America
ZENER DIODE, 47V, 0.3W, SOD-323 | Farnell


SZMM3Z47VT1G Automotive qualified products (AEC-Q100|Q101) by Nexperia

SZMM3Z series - Voltage regulator diodes

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SZMM3Z47VT1G?

Additional datasheets, footprints and schematics for SZMM3Z47VT1G are listed on our Part Details page. You can also find images and similar parts to SZMM3Z47VT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SZMM3Z47VT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMM3Z47VT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SZMM3Z47VT1G fall under?

The SZMM3Z47VT1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to SZMM3Z47VT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SZMM3Z47VT1G you can contact the distributor directly for product support, shipping queries etc.

Is the SZMM3Z47VT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SZMM3Z47VT1G have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell, Avnet Asia and EBV Elektronik have stock available or on a lead time for SZMM3Z47VT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SZMM3Z47VT1G often in real-time on the comparison pages.

What if I can't find stock of SZMM3Z47VT1G?

You can fill out our help required form which you can use to request a quote for SZMM3Z47VT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay