Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 100V |
Output Voltage Max | 208V |
Output Current Max | 18A |
Power Rating | 4kVA |
Supply Voltage Min | 155V |
Supply Voltage Max | 276V |
RoHS Compliant | Yes |
Power Supply Output Type:Fixed | Newark Electronics |
Where can I find additional details, specifications and documents for a SYPM4KP?
Additional datasheets, footprints and schematics for SYPM4KP are listed on our Part Details page. You can also find images and similar parts to SYPM4KP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYPM4KP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYPM4KP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYPM4KP fall under?
The SYPM4KP is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SYPM4KP when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYPM4KP you can contact the distributor directly for product support, shipping queries etc.
Is the SYPM4KP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SYPM4KP have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for SYPM4KP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYPM4KP often in real-time on the comparison pages.
What if I can't find stock of SYPM4KP?
You can fill out our help required form which you can use to request a quote for SYPM4KP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.