Status: | Active |
---|---|
Series: | SY89833L |
RoHS: | Compliant |
The SY89833L is a 3.3V, high-speed 2GHz differential Low Voltage Differential Swing (LVDS) 1:4 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 20ps over supply voltage and temperature.The differential input buffer has a unique internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards. A VREF-AC reference is included for AC-coupled applications.The SY89833L is part of Micrel's high-speed clock synchronization family. For 2.5V applications, the SY89832U provides similar functionality while operating from a 2.5V ±5% supply. For applications that require a different I/O combination, choose from a comprehensive product line of highspeed, low-skew fanout buffers, translators and clock generators.
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.22
|
No stock
|
Buy Now | |
element14
from US$6.88
|
587
in stock
|
Buy Now | |
Farnell
from US$6.54
|
587
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
198
in stock
|
Buy Now | |
Microchip Technology
from US$5.63
|
83
in stock
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC-to >2GHz throughput |
<600ps propagation delay (IN-to-Q) |
<20ps within-device skew |
<190ps rise/fall times |
98fsRMS phase jitter |
Unique input termination and VTpin accepts DC and AC-coupled inputs |
High-speed LVDS outputs |
3.3V power supply operation |
Industrial temperature range: -40°C to +85°C |
Available in 16-pin (3mm x 3mm) QFN package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:4 |
Input | ANY |
Output | LVDS |
Supply Voltage | 3.3 |
Max Freq (GHz) | 2 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 600 |
Icc (mA) | 75 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVDS |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
FANOUT BUFFER/TRANSLATOR, 2GHZ, QFN-16 | element14 |
SY89833L Series 3.3 V 2GHz Differential Input-to-LVDS 1:4 Fanout Buffer - MLF-16 | Future Electronics |
Fanout Buffer/Translator, 2Ghz, 85Deg C | Newark Electronics |
3.3V 1:4 PECL Fanout Buffer | Microchip Technology |
3.3V 1:4 LVDS Fanout Buffer SY89833LMG | RS |
Clock Fanout Buffer 4-OUT 16-Pin QFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a SY89833LMG?
Additional datasheets, footprints and schematics for SY89833LMG are listed on our Part Details page. You can also find images and similar parts to SY89833LMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89833LMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89833LMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89833LMG fall under?
The SY89833LMG is listed under Semiconductors - ICs > Drivers & Interfaces > LVDS Devices.
Can I view similar or alternative parts?
You can view similar parts to SY89833LMG when available in the LVDS Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89833LMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89833LMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89833LMG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Microchip Technology have stock available or on a lead time for SY89833LMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89833LMG often in real-time on the comparison pages.
What if I can't find stock of SY89833LMG?
You can fill out our help required form which you can use to request a quote for SY89833LMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.