Status: | Active |
---|---|
Series: | SY89645L |
RoHS: | Compliant |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.47
|
148
in stock
|
Buy Now | |
Future Electronics
from US$3.55
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
-
|
Buy Now | |
Avnet America
from US$4.79
|
-
|
Buy Now | |
element14
from US$2.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Four identical LVDS outputs |
CLKIN accepts LVCMOS or LVTTL input levels |
Maximum output frequency: 650MHz |
Translates LVCMOS/LVTTL input signals to LVDS levels |
<40ps output-to-output skew |
<3ns propagation delay |
<400ps rise/fall times |
3.3V ±5% operating supply |
Industrial temperature range: -40°C to +85°C |
Available in 20-pin TSSOP |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:4 |
Input | LVCMOS/LVTTL |
Output | LVDS |
Supply Voltage | 3.3 |
Max Freq (GHz) | 0.65 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 3000 |
Icc (mA) | 43 |
Power Supply | 0 |
Max Within Device Skew (ps) | 40 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVDS |
Number Of Outputs | 0 |
Pins | Packaging | 20 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (74) |
Data Sheets |
---|
SY89645L Data Sheet |
User Guides |
---|
SY89645L Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0765 |
Shipping Weight (kg) | 0.205135 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | NiPdAu |
1:4 CMOS/LVTTL-TO-LVDS TRANSLATOR+ FANOUT BUFFER | Future Electronics |
Fan-Out Buffer, 650Mhz, Tssop-20 |Microchip SY89645LK4G | Newark Electronics |
MCCSY89645LK4G | Avnet America |
FAN-OUT BUFFER, 650MHZ, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a SY89645LK4G?
Additional datasheets, footprints and schematics for SY89645LK4G are listed on our Part Details page. You can also find images and similar parts to SY89645LK4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89645LK4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89645LK4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89645LK4G fall under?
The SY89645LK4G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY89645LK4G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89645LK4G you can contact the distributor directly for product support, shipping queries etc.
Is the SY89645LK4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89645LK4G have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SY89645LK4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89645LK4G often in real-time on the comparison pages.
What if I can't find stock of SY89645LK4G?
You can fill out our help required form which you can use to request a quote for SY89645LK4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.